Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT240XQ-T
FT240XQ-T
Active
Interface - Controllers
Description:
IC USB FS PARALLEL FIFO 24QFN
Manufacturer:
FTDI
Datasheet:
FT240XQ-T Datasheet
History Price: $2.38000
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT240XQ-T vs FT232RNQ-REEL
Part No
FT240XQ-T
FT232RNQ-REEL
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
USBmadeEZ-UART
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to FIFO
Bridge, USB to UART
Interface
FIFO
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
3.3V ~ 5.25V
Current - Supply
8mA
15mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
24-WFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
32-QFN (5x5)