FT232RNQ-TRAY
FT232RNQ-TRAY
Active
Description:  USB FULL SPEED TO SERIAL UART IC
Manufacturer:  FTDI
History Price: $4.80000
In Stock: 25600
FT232RNQ-TRAY vs FT260Q-T
Manufacturer
Series
USBmadeEZ-UART
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to I2C/UART
Interface
UART
I2C, UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
1.8V, 2.5V, 3.3V
Current - Supply
15mA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
28-WFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
28-WQFN (5x5)