Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT232RNQ-TRAY
FT232RNQ-TRAY
Active
Interface - Controllers
Description:
USB FULL SPEED TO SERIAL UART IC
Manufacturer:
FTDI
Datasheet:
FT232RNQ-TRAY Datasheet
History Price: $4.80000
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT232RNQ-TRAY vs FT245RNQ-REEL
Part No
FT232RNQ-TRAY
FT245RNQ-REEL
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-UART
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to FIFO
Interface
UART
FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
3.3V ~ 5.25V
Current - Supply
15mA
15mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
32-QFN (5x5)