FT232RL-TUBE
FT232RL-TUBE
Not For New Designs
Description:  IC USB FS SERIAL UART 28-SSOP
Manufacturer:  FTDI
History Price: $4.80000
In Stock: 1200
FT232RL-TUBE vs FT232HL-TRAY
Manufacturer
Series
USBmadeEZ-UART
-
Packaging
Tube
Tray
Status
Not For New Designs
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to UART,FIFO
Interface
UART
UART, FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply
15mA
24mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-LQFP
Supplier Device Package
28-SSOP
48-LQFP (7x7)