Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT232RL-REEL
FT232RL-REEL
Not For New Designs
Interface - Controllers
Description:
IC USB FS SERIAL UART 28-SSOP
Manufacturer:
FTDI
Datasheet:
FT232RL-REEL Datasheet
History Price: $4.80000
In Stock: 20100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT232RL-REEL vs FT245RL-REEL
Part No
FT232RL-REEL
FT245RL-REEL
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-UART
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to FIFO
Interface
UART
FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
1.8V ~ 5.25V
Current - Supply
15mA
15mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP