Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT232RL-REEL
FT232RL-REEL
Not For New Designs
Interface - Controllers
Description:
IC USB FS SERIAL UART 28-SSOP
Manufacturer:
FTDI
Datasheet:
FT232RL-REEL Datasheet
History Price: $4.80000
In Stock: 20100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT232RL-REEL vs FT232BQ-REEL
Part No
FT232RL-REEL
FT232BQ-REEL
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-UART
USBmadeEZ-UART
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Last Time Buy
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to UART
Interface
UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
4.35V ~ 5.25V
Current - Supply
15mA
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
28-SSOP
32-QFN (5x5)