FT232RL-REEL
FT232RL-REEL
Not For New Designs
Description:  IC USB FS SERIAL UART 28-SSOP
Manufacturer:  FTDI
History Price: $4.80000
In Stock: 20100
FT232RL-REEL vs FT231XQ-T
Manufacturer
Series
USBmadeEZ-UART
USBmadeEZ-UART, FT-X, X-Chip
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to UART
Interface
UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
3.3V ~ 5V
Current - Supply
15mA
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
20-WFQFN Exposed Pad
Supplier Device Package
28-SSOP
20-QFN (4x4)