Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT232HPQ-TRAY
FT232HPQ-TRAY
Active
Interface - Controllers
Description:
IC SERIAL USB-C UART QFN-56
Manufacturer:
FTDI
Datasheet:
FT232HPQ-TRAY Datasheet
History Price: $4.77000
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT232HPQ-TRAY vs FT233HPQ-TRAY
Part No
FT232HPQ-TRAY
FT233HPQ-TRAY
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART,FIFO
Controller
Interface
I2C, FIFO, JTAG, Serial, SPI, UART
FIFO, I2C, Serial, UART, USB
Standards
USB 2.0
USB 3.0
Voltage - Supply
1.62V ~ 1.98V, 2.97V ~ 3.63V
1.08V ~ 1.32V, 2.97V ~ 3.63V
Current - Supply
24mA
22.37mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
56-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
56-VQFN (8x8)
64-QFN (9x9)