Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT232HPQ-TRAY
FT232HPQ-TRAY
Active
Interface - Controllers
Description:
IC SERIAL USB-C UART QFN-56
Manufacturer:
FTDI
Datasheet:
FT232HPQ-TRAY Datasheet
History Price: $4.77000
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT232HPQ-TRAY vs FT232BL-REEL
Part No
FT232HPQ-TRAY
FT232BL-REEL
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
USBmadeEZ-UART
Packaging
Tray
Tape & Reel (TR)
Status
Active
Last Time Buy
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART,FIFO
Bridge, USB to UART
Interface
I2C, FIFO, JTAG, Serial, SPI, UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.62V ~ 1.98V, 2.97V ~ 3.63V
4.35V ~ 5.25V
Current - Supply
24mA
25mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Package / Case
56-VFQFN Exposed Pad
32-LQFP
Supplier Device Package
56-VQFN (8x8)
32-LQFP (7x7)