FT232HPQ-REEL
FT232HPQ-REEL
Active
Description:  IC SERIAL USB-C UART QFN-56
Manufacturer:  FTDI
History Price: $4.15000
In Stock: 45700
FT232HPQ-REEL vs FT232RNQ-TRAY
Manufacturer
Series
-
USBmadeEZ-UART
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Protocol
RS232, RS485, RS422, USB
USB
Function
Bridge, USB to UART,FIFO
Bridge, USB to UART
Interface
I2C, FIFO, JTAG, Serial, SPI, UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.62V ~ 1.98V, 2.97V ~ 3.63V
3.3V ~ 5.25V
Current - Supply
24mA
15mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
56-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
56-VQFN (8x8)
32-QFN (5x5)