Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT232HL-TRAY
FT232HL-TRAY
Active
Interface - Controllers
Description:
IC HS USB TO UART/FIFO 48LQFP
Manufacturer:
FTDI
Datasheet:
FT232HL-TRAY Datasheet
History Price: $4.09000
In Stock: 14600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT232HL-TRAY vs FT260Q-R
Part No
FT232HL-TRAY
FT260Q-R
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART,FIFO
Bridge, USB to I2C/UART
Interface
UART, FIFO
I2C, UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.62V ~ 1.98V, 2.97V ~ 3.63V
1.8V, 2.5V, 3.3V
Current - Supply
24mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
28-WFQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
28-WQFN (5x5)