Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT232HL-TRAY
FT232HL-TRAY
Active
Interface - Controllers
Description:
IC HS USB TO UART/FIFO 48LQFP
Manufacturer:
FTDI
Datasheet:
FT232HL-TRAY Datasheet
History Price: $4.09000
In Stock: 14600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT232HL-TRAY vs FT240XQ-R
Part No
FT232HL-TRAY
FT240XQ-R
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
USBmadeEZ-FIFO, FT-X, X-Chip
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART,FIFO
Bridge, USB to FIFO
Interface
UART, FIFO
FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.62V ~ 1.98V, 2.97V ~ 3.63V
3.3V ~ 5V
Current - Supply
24mA
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
24-WFQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
24-QFN (4x4)