Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT232BL-REEL
FT232BL-REEL
Last Time Buy
Interface - Controllers
Description:
IC USB FS SERIAL UART 32-LQFP
Manufacturer:
FTDI
Datasheet:
FT232BL-REEL Datasheet
History Price: $5.90000
In Stock: 40200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT232BL-REEL vs FT245RQ-TRAY
Part No
FT232BL-REEL
FT245RQ-TRAY
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-UART
-
Packaging
Tape & Reel (TR)
Tray
Status
Last Time Buy
Not For New Designs
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to FIFO
Interface
UART
FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
4.35V ~ 5.25V
1.8V ~ 5.25V
Current - Supply
25mA
15mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-LQFP
32-VFQFN Exposed Pad
Supplier Device Package
32-LQFP (7x7)
32-QFN (5x5)