Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT231XS-U
FT231XS-U
Active
Interface - Controllers
Description:
IC USB SERIAL FULL UART 20SSOP
Manufacturer:
FTDI
Datasheet:
FT231XS-U Datasheet
History Price: $2.34000
In Stock: 9100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT231XS-U vs FT232HL-TRAY
Part No
FT231XS-U
FT232HL-TRAY
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-UART, FT-X, X-Chip
-
Packaging
Tube
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to UART,FIFO
Interface
UART
UART, FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply
8mA
24mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.154", 3.90mm Width)
48-LQFP
Supplier Device Package
20-SSOP
48-LQFP (7x7)