Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT230XQ-T
FT230XQ-T
Active
Interface - Controllers
Description:
IC USB SERIAL BASIC UART 16QFN
Manufacturer:
FTDI
Datasheet:
FT230XQ-T Datasheet
History Price: $2.26000
In Stock: 22500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT230XQ-T vs FT260Q-T
Part No
FT230XQ-T
FT260Q-T
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-UART, FT-X, X-Chip
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to I2C/UART
Interface
UART
I2C, UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
1.8V, 2.5V, 3.3V
Current - Supply
8mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WQFN Exposed Pad
28-WFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
28-WQFN (5x5)