Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT2232HL-TRAY
FT2232HL-TRAY
Active
Interface - Controllers
Description:
IC USB HS DUAL UART/FIFO 64-LQFP
Manufacturer:
FTDI
Datasheet:
FT2232HL-TRAY Datasheet
History Price: $5.30000
In Stock: 23700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT2232HL-TRAY vs FT232HPQ-TRAY
Part No
FT2232HL-TRAY
FT232HPQ-TRAY
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART,FIFO
Bridge, USB to UART,FIFO
Interface
UART
I2C, FIFO, JTAG, Serial, SPI, UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3V ~ 3.6V
1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply
70mA
24mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
64-LQFP
56-VFQFN Exposed Pad
Supplier Device Package
64-LQFP (10x10)
56-VQFN (8x8)