Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT2232D-TRAY
FT2232D-TRAY
Last Time Buy
Interface - Controllers
Description:
IC USB FS DUAL UART/FIFO 48LQFP
Manufacturer:
FTDI
Datasheet:
FT2232D-TRAY Datasheet
History Price: $7.14000
In Stock: 49300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT2232D-TRAY vs FT240XS-U
Part No
FT2232D-TRAY
FT240XS-U
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
USBmadeEZ-FIFO, FT-X, X-Chip
Packaging
Tray
Tube
Status
Last Time Buy
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to FIFO
Interface
UART
FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
4.35V ~ 5.25V
3.3V ~ 5V
Current - Supply
30mA
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
48-LQFP (7x7)
24-SSOP