FT221XS-U
FT221XS-U
Active
Description:  IC USB 8 BIT SPI/FT1248 20SSOP
Manufacturer:  FTDI
Datasheet:   FT221XS-U Datasheet
History Price: $1.82500
In Stock: 37100
FT221XS-U vs FT232HPQ-REEL
Manufacturer
Series
USBmadeEZ-FIFO, FT-X, X-Chip
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
RS232, RS485, RS422, USB
Function
Bridge, USB to FT1248
Bridge, USB to UART,FIFO
Interface
USB, SPI, Sync Parallel
I2C, FIFO, JTAG, Serial, SPI, UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply
11mA
24mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
20-SSOP (0.154", 3.90mm Width)
56-VFQFN Exposed Pad
Supplier Device Package
20-SSOP
56-VQFN (8x8)