Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT220XQ-R
FT220XQ-R
Obsolete
Interface - Controllers
Description:
IC USB 4 BIT SPI/FT1248 16QFN
Manufacturer:
FTDI
Datasheet:
FT220XQ-R Datasheet
History Price: Obsolete
In Stock: 500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT220XQ-R vs FT232BL-TRAY
Part No
FT220XQ-R
FT232BL-TRAY
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
USBmadeEZ-UART
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Last Time Buy
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to FT1248
Bridge, USB to UART
Interface
FT1248
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
4.35V ~ 5.25V
Current - Supply
10.5mA
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-WQFN Exposed Pad
32-LQFP
Supplier Device Package
16-QFN (4x4)
32-LQFP (7x7)