FT201XS-R
FT201XS-R
Active
Description:  IC USB FS I2C 16SSOP
Manufacturer:  FTDI
Datasheet:   FT201XS-R Datasheet
History Price: $2.26000
In Stock: 38300
FT201XS-R vs FT232HPQ-TRAY
Manufacturer
Series
USBmadeEZ-FIFO, FT-X, X-Chip
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C
Bridge, USB to UART,FIFO
Interface
USB
I2C, FIFO, JTAG, Serial, SPI, UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply
8mA
24mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-SSOP (0.154", 3.90mm Width)
56-VFQFN Exposed Pad
Supplier Device Package
16-SSOP
56-VQFN (8x8)