Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT201XS-R
FT201XS-R
Active
Interface - Controllers
Description:
IC USB FS I2C 16SSOP
Manufacturer:
FTDI
Datasheet:
FT201XS-R Datasheet
History Price: $2.26000
In Stock: 38300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT201XS-R vs FT232BQ-REEL
Part No
FT201XS-R
FT232BQ-REEL
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
USBmadeEZ-UART
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Last Time Buy
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C
Bridge, USB to UART
Interface
USB
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
4.35V ~ 5.25V
Current - Supply
8mA
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
16-SSOP
32-QFN (5x5)