FT201XQ-T
FT201XQ-T
Active
Description:  IC USB FS I2C 16QFN
Manufacturer:  FTDI
Datasheet:   FT201XQ-T Datasheet
History Price: $1.76250
In Stock: 7200
FT201XQ-T vs FT231XS-U
Manufacturer
Series
USBmadeEZ-FIFO, FT-X, X-Chip
USBmadeEZ-UART, FT-X, X-Chip
Packaging
Tray
Tube
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C
Bridge, USB to UART
Interface
I2C
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
3.3V ~ 5V
Current - Supply
8mA
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WQFN Exposed Pad
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QFN (4x4)
20-SSOP