Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT200XD-R
FT200XD-R
Active
Interface - Controllers
Description:
IC USB FS I2C 10DFN
Manufacturer:
FTDI
Datasheet:
FT200XD-R Datasheet
History Price: $2.22000
In Stock: 13900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT200XD-R vs FT233HPQ-TRAY
Part No
FT200XD-R
FT233HPQ-TRAY
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C
Controller
Interface
I2C
FIFO, I2C, Serial, UART, USB
Standards
USB 2.0
USB 3.0
Voltage - Supply
3.3V ~ 5V
1.08V ~ 1.32V, 2.97V ~ 3.63V
Current - Supply
8mA
22.37mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
10-WFDFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
64-QFN (9x9)