Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT122Q-T
FT122Q-T
Obsolete
Interface - Controllers
Description:
IC USB CONTROLLER SPI 28-QFN
Manufacturer:
FTDI
Datasheet:
FT122Q-T Datasheet
History Price: Obsolete
In Stock: 20600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT122Q-T vs FT121Q-T
Part No
FT122Q-T
FT121Q-T
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Controller
Controller
Interface
Parallel
SPI
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V, 5V
3.3V, 5V
Current - Supply
3.9mA
3.9mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-WFQFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
28-QFN (4x4)
16-QFN (3x3)