Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FSTUD32450G
FSTUD32450G
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
BUS DRIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSTUD32450G Datasheet
History Price: $3.10000
In Stock: 47800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSTUD32450G vs FSTUD162450MTDX
Part No
FSTUD32450G
FSTUD162450MTDX
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Bus Switch
Bus Switch
Circuit
20 x 1:1
10 x 1:1
Independent Circuits
2
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
114-LFBGA
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
114-FBGA (16x5.5)
56-TSSOP