Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi FSTUD16450MTD
FSTUD16450MTD
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 10 X 1:1 56TSSOP
Manufacturer:
onsemi
Datasheet:
FSTUD16450MTD Datasheet
History Price: Obsolete
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSTUD16450MTD vs FSTU6800QSCX
Part No
FSTUD16450MTD
FSTU6800QSCX
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
Bus Switch
Bus Switch
Circuit
10 x 1:1
10 x 1:1
Independent Circuits
2
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
56-TSSOP
24-QSOP