Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FSTU6800MTC
FSTU6800MTC
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 10 X 1:1 24TSSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSTU6800MTC Datasheet
History Price: $0.12000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSTU6800MTC vs FSTU3253MTC
Part No
FSTU6800MTC
FSTU3253MTC
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Bus Switch
Multiplexer/Demultiplexer
Circuit
10 x 1:1
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
16-TSSOP