Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FSTU32160MTDX
FSTU32160MTDX
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MULTIPLEXER AND DEMUX/DECODER, C
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSTU32160MTDX Datasheet
History Price: $1.30000
In Stock: 3800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSTU32160MTDX vs FSTUD32450G
Part No
FSTU32160MTDX
FSTUD32450G
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer/Demultiplexer
Bus Switch
Circuit
16 x 1:2
20 x 1:1
Independent Circuits
1
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
114-LFBGA
Supplier Device Package
56-TSSOP
114-FBGA (16x5.5)