Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FST3253MX
FST3253MX
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MUX/DEMUX 2 X 4:1 16SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
FST3253MX Datasheet
History Price: Active
In Stock: 38300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FST3253MX vs FSTUD16450MTD
Part No
FST3253MX
FSTUD16450MTD
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Multiplexer/Demultiplexer
Bus Switch
Circuit
2 x 4:1
10 x 1:1
Independent Circuits
1
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
16-SOIC
56-TSSOP