Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FST16212MTD
FST16212MTD
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
BUS EXCHANGER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FST16212MTD Datasheet
History Price: $2.66000
In Stock: 31400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FST16212MTD vs FSTUD16211MTDX
Part No
FST16212MTD
FSTUD16211MTDX
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Bus FET Exchange Switch
Bus Switch
Circuit
12 x 2:2
12 x 1:1
Independent Circuits
1
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
56-TSSOP