Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FST16210MTDX
FST16210MTDX
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 10 X 1:1 48TSSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
FST16210MTDX Datasheet
History Price: $2.40000
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FST16210MTDX vs FSTUD162450MTDX
Part No
FST16210MTDX
FSTUD162450MTDX
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Bus Switch
Bus Switch
Circuit
10 x 1:1
10 x 1:1
Independent Circuits
2
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
56-TSSOP