Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ onsemi FSL137MRIN
FSL137MRIN
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
onsemi
Datasheet:
FSL137MRIN Datasheet
History Price: $1.94000
In Stock: 19800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSL137MRIN vs FSL337LRN
Part No
FSL137MRIN
FSL337LRN
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
onsemi
Series
FPS
-
Packaging
Tube
Tube
Status
Active
Obsolete
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
700V
Topology
Flyback
Buck, Buck-Boost, Flyback
Voltage - Start Up
12 V
8 V
Voltage - Supply (Vcc/Vdd)
7.5V ~ 26V
26V
Duty Cycle
67%
-
Frequency - Switching
67kHz
50kHz
Power (Watts)
30 W
20 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features
-
EN, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-DIP
7-DIP
Mounting Type
Through Hole
Through Hole