FSL136MRG
FSL136MRG
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSL136MRG Datasheet
History Price: Obsolete
In Stock: 26500
FSL136MRG vs FSL306LRLX
Manufacturer
Series
FPS
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Flyback
Buck, Flyback
Voltage - Start Up
12 V
8 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
7V ~ 26V
Duty Cycle
77%
-
Frequency - Switching
67kHz
50kHz
Power (Watts)
26 W
7 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD (7 Leads), Gull Wing
Supplier Device Package
8-DIP
7-LSOP
Mounting Type
Through Hole
Surface Mount