Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International FS-377
FS-377
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD PXA270 520MHZ 64MB
Manufacturer:
Digi International
Datasheet:
FS-377 Datasheet
History Price: Obsolete
In Stock: 4100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FS-377 vs FS-335
Part No
FS-377
FS-335
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MCU Core
Core Processor
PXA270
ElanSC520
Co-Processor
-
-
Speed
520MHz
133MHz
Flash Size
32MB
2MB
RAM Size
64MB
16MB
Connector Type
Board-to-Board (BTB) Socket - 200
-
Size / Dimension
2.660" L x 1.440" W (67.60mm x 36.70mm)
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃