Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International FS-364
FS-364
Discontinued
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
MODULE 9P 16MB SDRAM 32MB FLASH
Manufacturer:
Digi International
Datasheet:
FS-364 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 29700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FS-364 vs FS-373
Part No
FS-364
FS-373
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
-
-
Packaging
Box
Box
Status
Discontinued
Obsolete
Module/Board Type
-
MPU Core
Core Processor
-
AT91RM200
Co-Processor
-
-
Speed
-
160MHz
Flash Size
-
16MB
RAM Size
-
32MB
Connector Type
-
48-DIP
Size / Dimension
-
2.480" L x 0.730" W (62.90mm x 18.50mm)
Operating Temperature
-
-25 ℃ ~ 70 ℃