Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International FS-335
FS-335
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD ELANSC520 133MHZ 16MB
Manufacturer:
Digi International
Datasheet:
FS-335 Datasheet
History Price: Obsolete
In Stock: 43100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FS-335 vs FS-355
Part No
FS-335
FS-355
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Module/Board Type
MCU Core
MPU Core
Core Processor
ElanSC520
ARM7TDMI, NS7520
Co-Processor
-
-
Speed
133MHz
55MHz
Flash Size
2MB
2MB
RAM Size
16MB
16MB
Connector Type
-
48-DIP
Size / Dimension
-
2.480" L x 0.730" W (62.90mm x 18.50mm)
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃