FS-3007
FS-3007
Obsolete
Description:  IC MOD ARM920T 400MHZ 32MB
Manufacturer:  Digi International
Datasheet:   FS-3007 Datasheet
History Price: Obsolete
In Stock: 1000
FS-3007 vs FS-334
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MCU Core
Core Processor
ARM920T, SC2440
ElanSC520
Co-Processor
-
-
Speed
400MHz
133MHz
Flash Size
32MB
16MB
RAM Size
32MB
16MB
Connector Type
Board-to-Board (BTB) Socket - 240
-
Size / Dimension
2.360" L x 1.730" W (60.00mm x 44.00mm)
-
Operating Temperature
-25 ℃ ~ 75 ℃
0 ℃ ~ 70 ℃