☰
FPF34892UCX
FPF34892UCX
Obsolete
Description:  BUFFER/INVERTER PERIPHL DRIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF34892UCX Datasheet
History Price: $1.20000
In Stock: 2010
FPF34892UCX vs FPF2003
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
-
Number of Outputs
2
-
Ratio - Input:Output
1:2
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
2.7V ~ 13.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
-
-
Rds On (Typ)
28mOhm, 33mOhm
-
Input Type
Non-Inverting
-
Features
Status Flag
-
Fault Protection
Over Temperature, Over Voltage, Reverse Current, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
-
-
Package / Case
28-UFBGA, WLCSP
-