☰
FPF34892UCX
FPF34892UCX
Obsolete
Description:  BUFFER/INVERTER PERIPHL DRIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF34892UCX Datasheet
History Price: $1.20000
In Stock: 2010
FPF34892UCX vs FPF2001
Series
-
IntelliMAX
Packaging
Bulk
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
1:2
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 13.5V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
-
50mA
Rds On (Typ)
28mOhm, 33mOhm
700mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Auto Restart, Status Flag
Fault Protection
Over Temperature, Over Voltage, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
-
SC-70-5
Package / Case
28-UFBGA, WLCSP
5-TSSOP, SC-70-5, SOT-353