Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ onsemi FPF3380UCX
FPF3380UCX
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
28V OVP WITH LOW ON-RESIS
Manufacturer:
onsemi
Datasheet:
FPF3380UCX Datasheet
History Price: $1.40000
In Stock: 24715
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FPF3380UCX vs FPF2213
Part No
FPF3380UCX
FPF2213
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
2.8V ~ 23V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
5A
250mA
Rds On (Typ)
15mOhm
250mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart, Load Discharge, Status Flag
Fault Protection
Over Temperature, Over Voltage, UVLO
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
12-WLCSP (1.83x1.29)
6-MicroFET (2x2)
Package / Case
12-UFBGA, WLCSP
6-VDFN Exposed Pad