Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Fairchild Semiconductor FPF2302MPX
FPF2302MPX
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
DUAL OUTPUT CURRENT LIMIT SWITCH
Manufacturer:
Fairchild Semiconductor
Datasheet:
FPF2302MPX Datasheet
History Price: $0.50000
In Stock: 4160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FPF2302MPX vs FPF2213
Part No
FPF2302MPX
FPF2213
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
1:2
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
6V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Not Required
Current - Output (Max)
1.1A
250mA
Rds On (Typ)
75mOhm
250mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Slew Rate Controlled, Status Flag
Auto Restart, Load Discharge, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MLP (3x3)
6-MicroFET (2x2)
Package / Case
8-WDFN Exposed Pad
6-VDFN Exposed Pad