Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Fairchild Semiconductor FPF2302MPX
FPF2302MPX
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
DUAL OUTPUT CURRENT LIMIT SWITCH
Manufacturer:
Fairchild Semiconductor
Datasheet:
FPF2302MPX Datasheet
History Price: $0.50000
In Stock: 12230
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FPF2302MPX vs FPF2003
Part No
FPF2302MPX
FPF2003
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
-
Number of Outputs
2
-
Ratio - Input:Output
1:2
-
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
-
Voltage - Load
6V
-
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
-
Current - Output (Max)
1.1A
-
Rds On (Typ)
75mOhm
-
Input Type
Non-Inverting
-
Features
Slew Rate Controlled, Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
8-MLP (3x3)
-
Package / Case
8-WDFN Exposed Pad
-