Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Fairchild Semiconductor FPF2302MPX
FPF2302MPX
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
DUAL OUTPUT CURRENT LIMIT SWITCH
Manufacturer:
Fairchild Semiconductor
Datasheet:
FPF2302MPX Datasheet
History Price: $0.50000
In Stock: 12230
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FPF2302MPX vs FPF2001
Part No
FPF2302MPX
FPF2001
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
IntelliMAX
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
1:2
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
6V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Not Required
Current - Output (Max)
1.1A
50mA
Rds On (Typ)
75mOhm
700mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Slew Rate Controlled, Status Flag
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MLP (3x3)
SC-70-5
Package / Case
8-WDFN Exposed Pad
5-TSSOP, SC-70-5, SOT-353