☰
FPF2224
FPF2224
Active
Description:  CURRENT LIMIT LOAD SWITCH
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2224 Datasheet
History Price: Active
In Stock: 11440
FPF2224 vs FPF2201
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
625mA
500mA
Rds On (Typ)
140mOhm
140mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Status Flag
Load Discharge, Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
6-MicroFET (2x2)
Package / Case
6-VDFN Exposed Pad
6-VDFN Exposed Pad