Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ onsemi FPF2184
FPF2184
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH FULL FUNCT 6WLCSP
Manufacturer:
onsemi
Datasheet:
FPF2184 Datasheet
History Price: Obsolete
In Stock: 27040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FPF2184 vs FPF2142
Part No
FPF2184
FPF2142
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Fairchild Semiconductor
Series
IntelliMAX
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1 - Single
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
P-Channel
Interface
-
On/Off
Voltage - Load
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
400mA
200mA
Rds On (Typ)
75mOhm
120mOhm
Input Type
-
Non-Inverting
Features
-
Power Good, Status Flag
Fault Protection
-
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1x1.5)
6-MicroFET (2x2)
Package / Case
6-UFBGA, WLCSP
6-VDFN Exposed Pad