☰
FPF2184
FPF2184
Obsolete
Description:  IC PWR SWITCH FULL FUNCT 6WLCSP
Manufacturer:  onsemi
Datasheet:   FPF2184 Datasheet
History Price: Obsolete
In Stock: 27040
FPF2184 vs FPF1014
Part No
Series
IntelliMAX
IntelliMAX
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1 - Single
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
1.8V ~ 5.5V
0.8V ~ 1.8V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
400mA
1.5A
Rds On (Typ)
75mOhm
17mOhm
Input Type
-
Non-Inverting
Features
-
Load Discharge, Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1x1.5)
6-WLCSP (0.96x1.66)
Package / Case
6-UFBGA, WLCSP
6-UFBGA, WLCSP