☰
FPF1504UCX
FPF1504UCX
Active
Description:  IC PWR SWITCH P-CHAN 1:1 4WLCSP
Manufacturer:  onsemi
Datasheet:   FPF1504UCX Datasheet
History Price: $0.59000
In Stock: 49040
FPF1504UCX vs FPF2213
Series
IntelliMAX
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1V ~ 3.6V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
250mA
Rds On (Typ)
15mOhm
250mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Auto Restart, Load Discharge, Status Flag
Fault Protection
-
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.96x0.96)
6-MicroFET (2x2)
Package / Case
4-UFBGA, WLCSP
6-VDFN Exposed Pad