☰
FPF1504UCX
FPF1504UCX
Active
Description:  IC PWR SWITCH P-CHAN 1:1 4WLCSP
Manufacturer:  onsemi
Datasheet:   FPF1504UCX Datasheet
History Price: $0.59000
In Stock: 17370
FPF1504UCX vs FPF2003
Manufacturer
Series
IntelliMAX
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
-
Voltage - Load
1V ~ 3.6V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
1.5A
-
Rds On (Typ)
15mOhm
-
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
4-WLCSP (0.96x0.96)
-
Package / Case
4-UFBGA, WLCSP
-