☰
FPF1005
FPF1005
Obsolete
Description:  IC PWR SWITCH P-CH 1:1 6MICROFET
Manufacturer:  onsemi
Datasheet:   FPF1005 Datasheet
History Price: Obsolete
In Stock: 42645
FPF1005 vs FPF2174
Part No
Series
IntelliMAX
IntelliMAX
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.2V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
200mA
Rds On (Typ)
50mOhm
125mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Status Flag
Fault Protection
-
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
MicroFET 3x3mm
Package / Case
6-WDFN Exposed Pad
6-WDFN Exposed Pad