Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Fairchild Semiconductor FMS6501MSA28X-FS
FMS6501MSA28X-FS
Active
Linear - Video Processing
Description:
VIDEO SWITCH MATRIX, 12 INPUT, 9
Manufacturer:
Fairchild Semiconductor
Datasheet:
FMS6501MSA28X-FS Datasheet
History Price: $1.29000
In Stock: 10700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FMS6501MSA28X-FS vs FMS6690MTC20
Part No
FMS6501MSA28X-FS
FMS6690MTC20
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Switch Matrix
Driver
Applications
Consumer Video
Consumer Video
Standards
-
NTSC
Control Interface
I2C
-
Voltage - Supply
3.14V ~ 5.25V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
20-TSSOP